Steel linear tracks with mounting holes, sized for metric applications, are designed for precision linear motion systems. The tracks feature standardized hole spacing and dimensions, with material options including hardened AISI 1045 carbon steel. This specific variant, identified by the material code Q, is hardened to HRC 58-60, with a length of 933.5 mm, a width of 76.2 mm, a height of 9.65 mm, and seven mounting holes. The track includes holes with a diameter of 7.14 mm, spaced according to a fixed pattern defined in the catalog. All dimensions have a tolerance of ±0.13 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M33675 |
| Product Name | Steel Track with Mounting Holes, Size 3, 933.5mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Hardened (HRC 58-60) |