Stock Drive Products & Sterling Instrument - SDP/SI Precision Metric Mini-Rail® Linear Guides, 640 mm Long Rail, 25 mm Assembly Height S64AMRMA20640

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMA20640 is a precision metric mini-rail linear guide with a 640 mm rail length and 25 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. It is designed for use with a carriage and supports running clearance of 0.025-0.051 mm (Type A). The 20 size code corresponds to a rail width of 20 mm, a base width of 25 mm, and a maximum rail length of 880 mm, with mounting holes configured for M4 fasteners and a maximum rail length available on special order up to 3600 mm.

Datasheet Summary
Powered by GS/AI

The S64AMRMA20640 is a precision metric mini-rail linear guide with a 640 mm rail length and 25 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. It is designed for use with a carriage and supports running clearance of 0.025-0.051 mm (Type A). The 20 size code corresponds to a rail width of 20 mm, a base width of 25 mm, and a maximum rail length of 880 mm, with mounting holes configured for M4 fasteners and a maximum rail length available on special order up to 3600 mm.

Suppliers

Company
Product
Description
Supplier Links
Precision Metric Mini-Rail® Linear Guides, 640 mm Long Rail, 25 mm Assembly Height - S64AMRMA20640 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Precision Metric Mini-Rail® Linear Guides, 640 mm Long Rail, 25 mm Assembly Height
S64AMRMA20640
Precision Metric Mini-Rail® Linear Guides, 640 mm Long Rail, 25 mm Assembly Height S64AMRMA20640
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMA20640
Product Name Precision Metric Mini-Rail® Linear Guides, 640 mm Long Rail, 25 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metric Mini-Rail® Linear Guides, 115 mm Long Rail, 10 mm Assembly Height - S64AMRMA09115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 4.53 inch (115 mm)
View Details
Steel Track with Mounting Holes, Size 3, 1238.3mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M34875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details
16 Teeth, 11/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 72 inch (1829 mm)
View Details
420 Stainless Steel Track, With Mounting Holes, Hardened to RC53, 25' Long - BKYCOM-T402500D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened to RC53
View Details