Steel track with mounting holes, 317.5 mm long, made of AISI 420 stainless steel, unhardened, with a width of 50.8 mm, hole diameter of 3.96 mm, hole spacing of 76.2 mm, and six mounting holes. The track has a height of 7.95 mm, flange thickness of 1.57 mm, and flange width of 11.1 mm. Projections follow ISO convention.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Y15M11250 |
| Product Name | Steel Track with Mounting Holes, Size 1, 317.5mm Long. Material- AISI 420 Stainless Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |