Stock Drive Products & Sterling Instrument - SDP/SI Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 13 mm Assembly Height S64AMRMA12470

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMA12470 is a precision metric Mini-Rail linear guide with a 470 mm rail length and 13 mm assembly height, featuring FrelonGOLD® self-lubricating material on a HRC70 ceramic-coated aluminum rail. It supports shock loads, dampens vibration, and is corrosion-resistant, with a running clearance of 0.025-0.051 mm for the A-type precision grade. The component includes a single carriage and is designed for applications requiring quiet, reliable linear motion. The rail dimensions conform to the 12 size code, with a track width of 220 mm and overall height of 13 mm as specified for the 12 size class.

Datasheet Summary
Powered by GS/AI

The S64AMRMA12470 is a precision metric Mini-Rail linear guide with a 470 mm rail length and 13 mm assembly height, featuring FrelonGOLD® self-lubricating material on a HRC70 ceramic-coated aluminum rail. It supports shock loads, dampens vibration, and is corrosion-resistant, with a running clearance of 0.025-0.051 mm for the A-type precision grade. The component includes a single carriage and is designed for applications requiring quiet, reliable linear motion. The rail dimensions conform to the 12 size code, with a track width of 220 mm and overall height of 13 mm as specified for the 12 size class.

Suppliers

Company
Product
Description
Supplier Links
Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 13 mm Assembly Height - S64AMRMA12470 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 13 mm Assembly Height
S64AMRMA12470
Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 13 mm Assembly Height S64AMRMA12470
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMA12470
Product Name Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 13 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Steel Track with Mounting Holes, Size 1, 927.1mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M13650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details
1045 Steel Track, No Mounting Holes, Unhardened, 6.5' Long - BKDCOM-T178000X - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
16 Teeth, 5/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 24 inch (610 mm)
View Details
Precision Metric Mini-Rail® Linear Guides, 70 mm Long Rail, 8 mm Assembly Height - S64AMRMA07070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 2.76 inch (70 mm)
View Details