Steel linear tracks with mounting holes, made from hardened AISI 420 stainless steel (HRC 48-50), are designed for precision motion applications. The track measures 1235.2 mm in length, with a width of 76.2 mm, height of 7.95 mm, and hole spacing of 17 holes. The hole diameter is 6.35 mm, with a center-to-center distance of 7.95 mm between holes, and the mounting holes are positioned 2.36 mm from the edge. The track profile includes a 0.79 mm fillet and a 15.9 mm wide bearing surface. The product adheres to ISO projection standards for dimensional layout.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7W15M24863 |
| Product Name | Steel Track with Mounting Holes, Size 2, 1235.2mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened (HRC48-50) |