Stock Drive Products & Sterling Instrument - SDP/SI Precision Metric Mini-Rail® Linear Guides, 280 mm Long Rail, 25 mm Assembly Height S64AMRMA20280

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMA20280 is a precision metric Mini-Rail linear guide with a 280 mm rail length and 25 mm assembly height, featuring FrelonGOLD® self-lubricating material on a ceramic-coated aluminum rail for corrosion resistance, shock load tolerance, and vibration damping. It uses a size 20 carriage with a running clearance of 0.064-0.089 mm and includes M4 mounting bolts. The rail dimensions match the 20 size code, with an overall width of 20 mm, a carriage height of 25 mm, and a distance between mounting holes of 38 mm. Longer rail lengths are available up to 3600 mm on special order.

Datasheet Summary
Powered by GS/AI

The S64AMRMA20280 is a precision metric Mini-Rail linear guide with a 280 mm rail length and 25 mm assembly height, featuring FrelonGOLD® self-lubricating material on a ceramic-coated aluminum rail for corrosion resistance, shock load tolerance, and vibration damping. It uses a size 20 carriage with a running clearance of 0.064-0.089 mm and includes M4 mounting bolts. The rail dimensions match the 20 size code, with an overall width of 20 mm, a carriage height of 25 mm, and a distance between mounting holes of 38 mm. Longer rail lengths are available up to 3600 mm on special order.

Suppliers

Company
Product
Description
Supplier Links
Precision Metric Mini-Rail® Linear Guides, 280 mm Long Rail, 25 mm Assembly Height - S64AMRMA20280 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Precision Metric Mini-Rail® Linear Guides, 280 mm Long Rail, 25 mm Assembly Height
S64AMRMA20280
Precision Metric Mini-Rail® Linear Guides, 280 mm Long Rail, 25 mm Assembly Height S64AMRMA20280
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMA20280
Product Name Precision Metric Mini-Rail® Linear Guides, 280 mm Long Rail, 25 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Precision Metric Mini-Rail® Linear Guides, 470 mm Long Rail, 16 mm Assembly Height - S64AMRMB15470 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 18.5 inch (470 mm)
View Details
16 Teeth, 15/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 12 inch (305 mm)
View Details
Steel Track with Mounting Holes, Size 4, 939.8mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M43700 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details
Precision Metric Mini-Rail® Linear Guides, 670 mm Long Rail, 16 mm Assembly Height - S64AMRMA15670 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 26.38 inch (670 mm)
View Details