V-groove track made of AISI 420 stainless steel with a hardened running surface (Rc 40), polished and oiled, 12.75 inches long, featuring predrilled mounting holes with a standard spacing of 5 holes. The track is designed for linear motion applications and can be butt-jointed for longer strokes. It has a single edge and dimensions including a groove width of 0.281 inches, a base width of 0.313 inches, and a height of 0.875 inches.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKYCOM-T301275D |
| Product Name | 420 Stainless Steel Track, With Mounting Holes, Hardened to RC53, 12.75' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened to RC53 |