A 7W15M320 is a hardened stainless steel linear track, 2 meters long, with polished contact surfaces, designed for linear motion applications. It has a size designation of 3, with height H of 22.2 mm, width F of 8.71 mm, groove depth G of 1.57 mm, maximum material thickness MDT of 6.35 mm, and jaw width J of 2.77 mm. The track is made from AISI 420 stainless steel, induction-hardened and polished on the top contact surfaces. The maximum length for hardened tracks is 6.1 meters on special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7W15M320 |
| Product Name | 400 Stainless Steel Track, Hardened and Polished Surfaces, 2M Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |