The S64AMRMA09155 is a precision metric Mini-Rail linear guide with a 155 mm rail length and 10 mm assembly height, featuring FrelonGOLD® self-lubricating material on a ceramic-coated aluminum rail. It has a compensated precision running clearance of 0.064-0.089 mm, tolerates shock loads, resists corrosion, and dampens vibration. The component includes a single carriage with mounting dimensions matching code 09: 9 mm width, 10 mm height, 7.1 mm base thickness, 20 mm rail width, 30 mm rail height, and M3 mounting holes. The rail length of 155 mm is within the standard range for this series.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMA09155 |
| Product Name | Precision Metric Mini-Rail® Linear Guides, 155 mm Long Rail, 10 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |