Steel tracks with mounting holes, designed for linear motion systems, are available in size 4 with a length of 1244.6 mm, featuring a 12.7 mm width, 101.6 mm height, and 8.74 mm hole diameter. The track has 13 evenly spaced holes, each with a 2.36 mm spacing between centers, a 3.18 mm hole edge distance, and 7.93 mm hole center-to-edge spacing. This variant uses AISI 1045 carbon steel in an unhardened state. The overall dimensions and hole layout conform to ISO conventions. The part number A 7C15M44900 is not explicitly printed but corresponds to the catalog number 15M44900 in size 4 with material code T, indicating an unhardened AISI 1045 carbon steel track.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M44900 |
| Product Name | Steel Track with Mounting Holes, Size 4, 1244.6mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |