A 7C15M03050 is an unhardened AISI 1045 carbon steel double-edged size 0 track, 774.7 mm long, with six holes for mounting. It measures 6.35 mm in width, 50.8 mm in base width, 3.96 mm in groove depth, 3.51 mm in groove width, 3.89 mm in height, 1.52 mm in fillet radius, 13.11 mm in track thickness, and 0.84 mm in edge radius. The material has a hardness of HRC 22-25. Dimensions are in millimeters except length, which is specified exactly.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M03050 |
| Product Name | Double-Edged Size 0 Steel Track, 774.7mm Long. Material- 1045 Carbon Steel (HRC 22-25), Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 045 Carbon Steel (HRC 22) |
| Additional Material Specifications | Unhardened; UnHardened |