Stock Drive Products & Sterling Instrument - SDP/SI 1045 Steel Track, With Mounting Holes, Unhardened, 12.75' Long BKDCOM-T301275D

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1045 Steel Track, part number BKDCOM-T301275D, is a 12.75-foot long linear guide track made from unhardened AISI 1045 carbon steel, with a hardness rating of Rc 22-25. This track features standard pre-drilled mounting holes, facilitating easy installation and alignment. The track is designed for applications requiring a durable running surface and can be butt-jointed for extended stroke lengths beyond the single piece length. The product is oiled for protection against corrosion and wear. This track is suitable for various linear motion applications where unhardened steel is adequate for load support.

Datasheet Summary
Powered by GS/AI

The 1045 Steel Track, part number BKDCOM-T301275D, is a 12.75-foot long linear guide track made from unhardened AISI 1045 carbon steel, with a hardness rating of Rc 22-25. This track features standard pre-drilled mounting holes, facilitating easy installation and alignment. The track is designed for applications requiring a durable running surface and can be butt-jointed for extended stroke lengths beyond the single piece length. The product is oiled for protection against corrosion and wear. This track is suitable for various linear motion applications where unhardened steel is adequate for load support.

Suppliers

Company
Product
Description
Supplier Links
1045 Steel Track, With Mounting Holes, Unhardened, 12.75' Long - BKDCOM-T301275D - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1045 Steel Track, With Mounting Holes, Unhardened, 12.75' Long
BKDCOM-T301275D
1045 Steel Track, With Mounting Holes, Unhardened, 12.75' Long BKDCOM-T301275D
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number BKDCOM-T301275D
Product Name 1045 Steel Track, With Mounting Holes, Unhardened, 12.75' Long
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 20mm (Nominal Size), Internal Spline - A 1C26M205051 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 2.01 inch (51 mm)
View Details
Compensated Precision Metric Mini-Rail® Linear Guides, 640 mm Long Rail, 25 mm Assembly Height - S64AMRMB20640 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 25.2 inch (640 mm)
View Details
420 STainless Steel Track,No Mounting Holes, hardened To RC40, 6.5' Long - BKYCOM-T278000X - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened To RC40
View Details
Steel Track with Mounting Holes, Size 1, 317.5mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M11250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details