Steel linear tracks with mounting holes, sized for 1841.5 mm length, are made from AISI 1045 carbon steel in an unhardened state. The track features a 7.87 mm overall width, a 76.2 mm center-to-center hole spacing, and 4.75 mm diameter through-holes at intervals of 63.5 mm, with 37 holes total. All dimensions align with the 15M37275 series for size 3 tracks, including a 9.65 mm height, 7.14 mm effective width, 7.95 mm slot width, 3.18 mm wall thickness, and 2.77 mm groove depth.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M17250 |
| Product Name | Steel Track with Mounting Holes, Size 1, 1841.5mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |