Steel linear tracks with mounting holes, designed for linear motion systems, are available in metric sizes with drilled hole patterns. This part is 1536.7 mm long, 50.8 mm wide, and has a hole spacing of 50.8 mm with a hole diameter of 3.96 mm. It features four mounting holes and is made from AISI 1045 carbon steel, unhardened, as indicated by material code T. The track has a height of 7.87 mm and a flange thickness of 0.79 mm, with a radius of 0.010 inches on the edges.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M16050 |
| Product Name | Steel Track with Mounting Holes, Size 1, 1536.7mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |