Steel linear tracks with mounting holes, 628.7 mm long, made from AISI 420 stainless steel, unhardened, feature a width of 76.2 mm, hole spacing of 76.2 mm, hole diameter of 7.14 mm, and a height of 9.65 mm. The track has five mounting holes, a flange thickness of 3.18 mm, and a projection depth of 2.77 mm, with a center-to-center hole spacing of 15.9 mm and a fillet radius of 0.79 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Y15M32475 |
| Product Name | Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- AISI 420 Stainless Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |