Steel linear tracks with mounting holes, sized for 7.87 mm width and 76.2 mm track spacing, are manufactured in hardened AISI 420 stainless steel with a hardness of HRC 48 to 50. The track is 930.4 mm long and features 13 mounting holes with standardized spacing, hole diameter, and dimensional tolerances as specified for metric components in the series. All dimensions and hole configurations comply with the standard layout for Size 2 tracks in this product line.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7W15M23663 |
| Product Name | Steel Track with Mounting Holes, Size 2, 930.4mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened (HRC48-50) |