Stock Drive Products & Sterling Instrument - SDP/SI Steel Track with Mounting Holes, Size 1, 622.3mm Long. Material- 1045 Carbon Steel, Unhardened. A 7C15M12450

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel tracks with mounting holes, designed for linear motion applications, are available in metric sizes with material options including AISI 1045 carbon steel, unhardened. The part A 7C15M12450 corresponds to a 622.3 mm long track with a width of 50.8 mm, hole spacing of 13 holes, and dimensions of 6.35 mm thickness, 3.96 mm hole diameter, and 0.79 mm hole edge distance, per standard metric track profiles. All variants share the same mounting hole configuration and physical tolerances of ±0.13 mm for key dimensions. Material code T identifies unhardened AISI 1045 carbon steel.

Datasheet Summary
Powered by GS/AI

Steel tracks with mounting holes, designed for linear motion applications, are available in metric sizes with material options including AISI 1045 carbon steel, unhardened. The part A 7C15M12450 corresponds to a 622.3 mm long track with a width of 50.8 mm, hole spacing of 13 holes, and dimensions of 6.35 mm thickness, 3.96 mm hole diameter, and 0.79 mm hole edge distance, per standard metric track profiles. All variants share the same mounting hole configuration and physical tolerances of ±0.13 mm for key dimensions. Material code T identifies unhardened AISI 1045 carbon steel.

Suppliers

Company
Product
Description
Supplier Links
Steel Track with Mounting Holes, Size 1, 622.3mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M12450 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Steel Track with Mounting Holes, Size 1, 622.3mm Long. Material- 1045 Carbon Steel, Unhardened.
A 7C15M12450
Steel Track with Mounting Holes, Size 1, 622.3mm Long. Material- 1045 Carbon Steel, Unhardened. A 7C15M12450
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7C15M12450
Product Name Steel Track with Mounting Holes, Size 1, 622.3mm Long. Material- 1045 Carbon Steel, Unhardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
Unlock Full Specs
to access all available technical data

Similar Products

400 Stainless Steel Track, Hardened and Polished Surfaces, 2M Long - A 7W15M120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 400 Stainless Steel
Additional Material Specifications Hardened And Polished
View Details
16 Teeth, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 48 inch (1219 mm)
View Details
Steel Track with Mounting Holes, Size 4, 330.2mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M41300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
16 Teeth, 15mm (Nominal Size), Internal Spline - A 1B26M152540 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Brass
Guide Length 1.57 inch (40 mm)
View Details