Stock Drive Products & Sterling Instrument - SDP/SI Compensated Precision Metric Mini-Rail® Linear Guides, 270 mm Long Rail, 13 mm Assembly Height S64AMRMB12270

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMB12270 is a compensated precision metric Mini-Rail linear guide with a 270 mm rail length and 13 mm assembly height. It features FrelonGOLD® self-lubricating material on an HRC70 ceramic-coated aluminum rail, offering corrosion resistance, shock load tolerance, and vibration damping. The part uses a 12-sized carriage with mounting dimensions including M3 threaded holes, a width of 12 mm, and a total height of 13 mm. It supports up to six carriages per rail with extended lengths available on special order. The design accommodates running clearances of 0.064-0.089 mm.

Datasheet Summary
Powered by GS/AI

The S64AMRMB12270 is a compensated precision metric Mini-Rail linear guide with a 270 mm rail length and 13 mm assembly height. It features FrelonGOLD® self-lubricating material on an HRC70 ceramic-coated aluminum rail, offering corrosion resistance, shock load tolerance, and vibration damping. The part uses a 12-sized carriage with mounting dimensions including M3 threaded holes, a width of 12 mm, and a total height of 13 mm. It supports up to six carriages per rail with extended lengths available on special order. The design accommodates running clearances of 0.064-0.089 mm.

Suppliers

Company
Product
Description
Supplier Links
Compensated Precision Metric Mini-Rail® Linear Guides, 270 mm Long Rail, 13 mm Assembly Height - S64AMRMB12270 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Compensated Precision Metric Mini-Rail® Linear Guides, 270 mm Long Rail, 13 mm Assembly Height
S64AMRMB12270
Compensated Precision Metric Mini-Rail® Linear Guides, 270 mm Long Rail, 13 mm Assembly Height S64AMRMB12270
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMB12270
Product Name Compensated Precision Metric Mini-Rail® Linear Guides, 270 mm Long Rail, 13 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 11/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 1 inch (25.4 mm)
View Details
16 Teeth, 15/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 24 inch (610 mm)
View Details
1045 Steel Track, With Mounting Holes, Hardened to RC53, 49' Long - BKHCOM-T404900D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Hardened to RC53
View Details
Double-Edged Size 0 Steel Track, 1045 Carbon Steel, Hardened To Rc 58-60, 24.5 ft. Long - A 7Q15-02450 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Hardened To Rc 58-60
View Details