Double-edged Size 0 steel tracks for linear guidance, made of AISI 1045 carbon steel with a hardness of HRC 22-25, are 622.3 mm long with a width of 6.35 mm, thickness of 50.8 mm, and feature 13 holes for mounting. The track has a base dimension of 3.96 mm, a groove depth of 3.51 mm, and an overall height of 3.89 mm with a groove width of 1.52 mm. The center-to-center hole spacing is 13.11 mm, and the hole diameter is 0.84 mm. Maximum length available for unhardened tracks is 6.7 meters.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M02450 |
| Product Name | Double-Edged Size 0 Steel Track, 622.3mm Long. Material- 1045 Carbon Steel (HRC 22-25), Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 045 Carbon Steel (HRC 22) |
| Additional Material Specifications | Unhardened; UnHardened |