Steel track with mounting holes, size 1, 927.1 mm long, made from hardened AISI 1045 carbon steel with a hardness of HRC 58-60, featuring seven drilled holes with a spacing of 152.4 mm, 6.35 mm bore diameter, 50.8 mm width, 3.96 mm thickness, and overall dimensions of 927.1 mm in length, 76.2 mm in height, and 11.1 mm in projection.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M13650 |
| Product Name | Steel Track with Mounting Holes, Size 1, 927.1mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Hardened (HRC 58-60) |