A 7C15M01220 is an undrilled, double-edged steel track, size 0, made of AISI 1045 carbon steel with a hardness of HRC 22-25, as formed and oiled, and 1.22 m in length. Its dimensions are 13.11 mm in height, 3.89 mm in width, 1.52 mm in thickness, 4.01 mm in flange width, and 0.84 mm in flange thickness. Maximum length for unhardened tracks is 6.7 meters.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M01220 |
| Product Name | Undrilled Double-Edged Steel Track, Size 0, 1.22m Long. Material- AISI 1045 Carbon Steel (HRC 22…25), as Formed and Oiled. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |