V-groove linear track made from AISI 1045 carbon steel with an unhardened running surface, 24.75 inches long, featuring predrilled mounting holes spaced at 1.25-inch centers with 0.125-inch diameter, track width of 0.281 inches, height of 0.313 inches, and groove depth of 0.343 inches. Designed for linear motion systems and easily butt-jointed for extended strokes.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKDCOM-T302475D |
| Product Name | 1045 Steel Track, With Mounting Holes, Unhardened, 24.75' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Unhardened; UnHardened |