Stock Drive Products & Sterling Instrument - SDP/SI 16 Teeth, 12mm (Nominal Size), External Spline A 1C25M12050

Description
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline. Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders. For engineering assistance, call on our application engineers; we'd really love to help! Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline. Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders. For engineering assistance, call on our application engineers; we'd really love to help! Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1C25M12050 is a steel external spline with a nominal size of 12 mm, 16 teeth, and a stock length of 50 mm. It is priced per stock length and designed for torque transmission in mechanical systems requiring axial motion. The spline features straight sides and is precision rolled.

Datasheet Summary
Powered by GS/AI

A 1C25M12050 is a steel external spline with a nominal size of 12 mm, 16 teeth, and a stock length of 50 mm. It is priced per stock length and designed for torque transmission in mechanical systems requiring axial motion. The spline features straight sides and is precision rolled.

Suppliers

Company
Product
Description
Supplier Links
16 Teeth, 12mm (Nominal Size), External Spline - A 1C25M12050 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16 Teeth, 12mm (Nominal Size), External Spline
A 1C25M12050
16 Teeth, 12mm (Nominal Size), External Spline A 1C25M12050
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline. Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders. For engineering assistance, call on our application engineers; we'd really love to help! Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline.

Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders.

For engineering assistance, call on our application engineers;
we'd really love to help!


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 1C25M12050
Product Name 16 Teeth, 12mm (Nominal Size), External Spline
Guide / Rail Shape Spline Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metric Mini-Rail® Linear Guides, 370 mm Long Rail, 13 mm Assembly Height - S64AMRMA12370 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 14.57 inch (370 mm)
View Details
Steel Track with Mounting Holes, Size 1, 622.3mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. - A 7Q15M12450 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Hardened (HRC 58-60)
View Details
Steel Track with Mounting Holes, Size 2, 1540mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M26063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details
16 Teeth, 5/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 1.25 inch (31.75 mm)
View Details