A 6B 8MHK3720 is a 20-tooth ladder chain sprocket with a 5 mm bore and 3.75 mm pitch, designed for use with A 6Y 8M375 stainless steel ladder chains. It has an outside diameter of 23.95 mm, a pitch diameter of 23.95 mm, and a hub width of 18 mm. The sprocket is made of brass and is compatible with A 6X 7 series sprockets but not their associated chains. The bore tolerance for 5 mm bores is +0.018/0 mm.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6B 8MHK3720 |
| Product Name | 20 teeth, 5 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket |
| Pitch | Miniature (3.75mm) |