Stock Drive Products & Sterling Instrument - SDP/SI 12.7mm (#40) Pitch, 25 Grooves, 16mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ12725C

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7MHZ12725C is a 25-tooth sprocket for 12.7 mm pitch roller chain with a 16 mm bore and 7.2 mm face width, made of acetal. It has an outside diameter of 107 mm, hub diameter of 90.5 mm, and overall length of 36 mm, designed for use with 12.7 x 7.75 mm chain as per DIN 8187 specifications.

Datasheet Summary
Powered by GS/AI

A 6M 7MHZ12725C is a 25-tooth sprocket for 12.7 mm pitch roller chain with a 16 mm bore and 7.2 mm face width, made of acetal. It has an outside diameter of 107 mm, hub diameter of 90.5 mm, and overall length of 36 mm, designed for use with 12.7 x 7.75 mm chain as per DIN 8187 specifications.

Suppliers

Company
Product
Description
Supplier Links
12.7mm (#40) Pitch, 25 Grooves, 16mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12725C - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12.7mm (#40) Pitch, 25 Grooves, 16mm Bore, Plastic Roller Chain Sprocket
A 6M 7MHZ12725C
12.7mm (#40) Pitch, 25 Grooves, 16mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ12725C
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7MHZ12725C
Product Name 12.7mm (#40) Pitch, 25 Grooves, 16mm Bore, Plastic Roller Chain Sprocket
Pitch ISO 08 (12.70mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm (#25) Pitch, 18 Grooves, 6mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251806 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 18
View Details
13 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4813 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.8 mm
Material Metal
Number of Teeth 13
View Details
6.35mm (#25) Pitch, 10 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 10
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 36
View Details