Stock Drive Products & Sterling Instrument - SDP/SI 6.35mm (#25) Pitch, 16 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6C 7MHK2516

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 7MHK2516 is a 16-tooth sprocket for 6.35 mm pitch roller chain with an 8 mm bore, 14.8 mm hub diameter, 26 mm hub length, and a 12 mm face width, designed for use with standard #25 chain. The sprocket is made of AISI C 1045 steel and features a set screw for shaft retention.

Datasheet Summary
Powered by GS/AI

A 6C 7MHK2516 is a 16-tooth sprocket for 6.35 mm pitch roller chain with an 8 mm bore, 14.8 mm hub diameter, 26 mm hub length, and a 12 mm face width, designed for use with standard #25 chain. The sprocket is made of AISI C 1045 steel and features a set screw for shaft retention.

Suppliers

Company
Product
Description
Supplier Links
6.35mm (#25) Pitch, 16 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2516 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.35mm (#25) Pitch, 16 Grooves, 8mm Bore, Metal roller Chain Sprocket
A 6C 7MHK2516
6.35mm (#25) Pitch, 16 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6C 7MHK2516
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6C 7MHK2516
Product Name 6.35mm (#25) Pitch, 16 Grooves, 8mm Bore, Metal roller Chain Sprocket
Pitch ISO 04 (6.35mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.12mm Pitch, 9 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M120903 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 9
View Details
12.7mm (#40) Pitch, 23 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12723B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 23
View Details
12.7mm (#40) Pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12713B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 13
View Details
18 teeth, 5 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M211805 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 18
View Details