Stock Drive Products & Sterling Instrument - SDP/SI 36 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket A 6Z 8M183606

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8M183606 is a 36-tooth ladder chain sprocket with a 6 mm bore and 7.26 mm pitch, designed for use with metric ladder chains. It has a pitch diameter of 83.3 mm, an outside diameter of 88.09 mm, and a hub width of 9 mm. The sprocket is made of acetal with a black finish and includes a brass insert with a knurled surface. It is intended for use with galvanized steel, brass, or stainless steel ladder chains of the same pitch.

Datasheet Summary
Powered by GS/AI

A 6Z 8M183606 is a 36-tooth ladder chain sprocket with a 6 mm bore and 7.26 mm pitch, designed for use with metric ladder chains. It has a pitch diameter of 83.3 mm, an outside diameter of 88.09 mm, and a hub width of 9 mm. The sprocket is made of acetal with a black finish and includes a brass insert with a knurled surface. It is intended for use with galvanized steel, brass, or stainless steel ladder chains of the same pitch.

Suppliers

Company
Product
Description
Supplier Links
36 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket - A 6Z 8M183606 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
36 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket
A 6Z 8M183606
36 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket A 6Z 8M183606
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6Z 8M183606
Product Name 36 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket
Pitch 7.26 mm
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 36
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 38
View Details
6mm pitch, 17 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ06017 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 6
Material Plastic; Plastic
Number of Teeth 17
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 18
View Details