A 6M 7MHZ06017 is a plastic roller chain sprocket made of acetal, designed for 6 mm pitch, 4 mm diameter roller chain with 17 teeth and a 12 mm bore. It has a pitch diameter of 32.7 mm, outside diameter of 35 mm, face width of 2.6 mm, hub length of 24 mm, and hub diameter of 13 mm. It complies with DIN 8187 metric standards.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6M 7MHZ06017 |
| Product Name | 6mm pitch, 17 Grooves, 12mm Bore, Plastic Roller Chain Sprocket |
| Pitch | 6 |