A 6M 7M1438 is a 38-tooth plastic sprocket with a 6 mm bore and 16 mm hub, designed for use with 3.75 mm pitch roller chain. The sprocket is molded from Nylatron GS, making it nonconductive, nonmagnetic, and self-lubricating. It has a pitch diameter of 45.4 mm and an overall diameter of 46.7 mm
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6M 7M1438 |
| Product Name | 3.75mm (.1475") Pitch, 38 Grooves, 6mm Bore, Metal roller Chain Sprocket |
| Pitch | Miniature (3.75mm) |