Stock Drive Products & Sterling Instrument - SDP/SI 3.75mm (.1475") Pitch, 18 Grooves, 5mm Bore, Metal roller Chain Sprocket A 6M 7M1418

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7M1418 is a metric single-strand sprocket from the Nylatron GS series, designed for use with 3.75mm pitch roller chain. It has 18 teeth, a pitch diameter of 21.6 mm, an outer diameter of 22.9 mm, a 5 mm bore, and a hub diameter of 12.7 mm. The sprocket is nonconductive, nonmagnetic, and self-lubricating, compatible with the A 6M 7MMT roller chain. All sprockets in this series share the same material and design properties.

Datasheet Summary
Powered by GS/AI

A 6M 7M1418 is a metric single-strand sprocket from the Nylatron GS series, designed for use with 3.75mm pitch roller chain. It has 18 teeth, a pitch diameter of 21.6 mm, an outer diameter of 22.9 mm, a 5 mm bore, and a hub diameter of 12.7 mm. The sprocket is nonconductive, nonmagnetic, and self-lubricating, compatible with the A 6M 7MMT roller chain. All sprockets in this series share the same material and design properties.

Suppliers

Company
Product
Description
Supplier Links
3.75mm (.1475
Hicksville, NY, United States
3.75mm (.1475") Pitch, 18 Grooves, 5mm Bore, Metal roller Chain Sprocket
A 6M 7M1418
3.75mm (.1475") Pitch, 18 Grooves, 5mm Bore, Metal roller Chain Sprocket A 6M 7M1418
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7M1418
Product Name 3.75mm (.1475") Pitch, 18 Grooves, 5mm Bore, Metal roller Chain Sprocket
Pitch Miniature (3.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm (#25) Pitch, 20 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M252008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 20
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 48
View Details
12.7mm (#40) Pitch, 15 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12715A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 15
View Details
6.35mm (#25) Pitch, 22 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2522 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 22
View Details