Stock Drive Products & Sterling Instrument - SDP/SI 36 Teeth, 0.25" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6Z 8-213608

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8-213608 is a 36-tooth ladder chain sprocket with a 0.250 inch bore and 0.167 inch pitch, designed for use with inch-size 21 ladder chains. The sprocket has a hub diameter of 2.05 inches, an outside diameter of 1.913 inches, and is made of acetal with a brass knurled metal insert. It features a set screw and spot drill for shaft mounting. The sprocket is intended for use with galvanized steel, high-tensile steel, or stainless steel ladder chains.

Datasheet Summary
Powered by GS/AI

A 6Z 8-213608 is a 36-tooth ladder chain sprocket with a 0.250 inch bore and 0.167 inch pitch, designed for use with inch-size 21 ladder chains. The sprocket has a hub diameter of 2.05 inches, an outside diameter of 1.913 inches, and is made of acetal with a brass knurled metal insert. It features a set screw and spot drill for shaft mounting. The sprocket is intended for use with galvanized steel, high-tensile steel, or stainless steel ladder chains.

Suppliers

Company
Product
Description
Supplier Links
36 Teeth, 0.25
Hicksville, NY, United States
36 Teeth, 0.25" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
A 6Z 8-213608
36 Teeth, 0.25" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6Z 8-213608
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6Z 8-213608
Product Name 36 Teeth, 0.25" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
Pitch 0.167 (SIZE 21)
Unlock Full Specs
to access all available technical data

Similar Products

7 Teeth, 0.1875
Specs
Pitch 0.353 (SIZE 17)
Material Metal
Number of Teeth 7
View Details
0.25 (#25) Pitch, 23 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 23
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 34
View Details
0.1475 Pitch, 48 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 48
Bore 0.2500 inch (6.35 mm)
View Details