Stock Drive Products & Sterling Instrument - SDP/SI 36 Teeth, 0.495" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket A 6M 8-193616

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6M 8-193616 is a 36-tooth ladder chain sprocket with a 0.500-inch bore and a 0.185-inch pitch, designed for use with ladder chains in power transmission applications. It has an outside diameter of 2.24 inches and a hub length of 0.75 inches. The sprocket is manufactured from acetal or black acetal material. The bore is sized for a press fit with a knurled shaft to maximize torque transmission.

Datasheet Summary
Powered by GS/AI

The A 6M 8-193616 is a 36-tooth ladder chain sprocket with a 0.500-inch bore and a 0.185-inch pitch, designed for use with ladder chains in power transmission applications. It has an outside diameter of 2.24 inches and a hub length of 0.75 inches. The sprocket is manufactured from acetal or black acetal material. The bore is sized for a press fit with a knurled shaft to maximize torque transmission.

Suppliers

Company
Product
Description
Supplier Links
36 Teeth, 0.495
Hicksville, NY, United States
36 Teeth, 0.495" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket
A 6M 8-193616
36 Teeth, 0.495" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket A 6M 8-193616
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 8-193616
Product Name 36 Teeth, 0.495" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket
Pitch 0.185 (SIZE 19)
Unlock Full Specs
to access all available technical data

Similar Products

30 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 30
View Details
0.1475 Pitch, Nylatron GS Roller Chain, 9 ft - A 6M 7-MT-009 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 65
View Details
32 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 32
View Details