Stock Drive Products & Sterling Instrument - SDP/SI 20 Teeth, 0.372" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6M 8-212012

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6M 8-212012 is a 20-tooth ladder chain sprocket with a 0.167 pitch, designed for use with ladder chains made of galvanized steel, high-tensile steel, or stainless steel. It has a 0.370-inch bore sized for press fit on standard shafting, an outside diameter of 1.20 inches, and a pitch diameter of 1.066 inches. The sprocket is molded from acetal, black. The bore is compatible with 3/8-inch shafting.

Datasheet Summary
Powered by GS/AI

The A 6M 8-212012 is a 20-tooth ladder chain sprocket with a 0.167 pitch, designed for use with ladder chains made of galvanized steel, high-tensile steel, or stainless steel. It has a 0.370-inch bore sized for press fit on standard shafting, an outside diameter of 1.20 inches, and a pitch diameter of 1.066 inches. The sprocket is molded from acetal, black. The bore is compatible with 3/8-inch shafting.

Suppliers

Company
Product
Description
Supplier Links
20 Teeth, 0.372
Hicksville, NY, United States
20 Teeth, 0.372" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
A 6M 8-212012
20 Teeth, 0.372" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6M 8-212012
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 8-212012
Product Name 20 Teeth, 0.372" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
Pitch 0.167 (SIZE 21)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 31
View Details
0.1475 Pitch, 44 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 44
View Details
0.1227 Pitch, 36 Teeth, 3/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 36
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 19
View Details