Stock Drive Products & Sterling Instrument - SDP/SI 13 Teeth, 0.1875" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6Z 8-181306

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6Z 8-181306 is a 13-tooth ladder chain sprocket with a 0.1875-inch bore, designed for use with 0.286 pitch sprockets. It has an outside diameter of 1.38 inches, a pitch diameter of 1.194 inches, and a hub length of 0.625 inches. The sprocket is molded from acetal with a knurled brass insert. The part is marked for discontinuation when present stock is depleted.

Datasheet Summary
Powered by GS/AI

The A 6Z 8-181306 is a 13-tooth ladder chain sprocket with a 0.1875-inch bore, designed for use with 0.286 pitch sprockets. It has an outside diameter of 1.38 inches, a pitch diameter of 1.194 inches, and a hub length of 0.625 inches. The sprocket is molded from acetal with a knurled brass insert. The part is marked for discontinuation when present stock is depleted.

Suppliers

Company
Product
Description
Supplier Links
13 Teeth, 0.1875
Hicksville, NY, United States
13 Teeth, 0.1875" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
A 6Z 8-181306
13 Teeth, 0.1875" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6Z 8-181306
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6Z 8-181306
Product Name 13 Teeth, 0.1875" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
Pitch 0.286 (SIZE 18)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 40 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 40
Bore 0.2500 inch (6.35 mm)
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 40
View Details
.5 (#40) Pitch, 32 Teeth, 0.75
Specs
Pitch 40 (1/2")
Material Nylatron GS
Number of Teeth 32
View Details
10 Teeth, 0.125
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 10
View Details