Stock Drive Products & Sterling Instrument - SDP/SI 0.185" (Size 19) Pitch, Stainless steel ladder chain A 6Y 8-19

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Y 8-19 is a 0.185-inch pitch stainless steel ladder chain, 300 series, priced per foot, with a wire diameter of 0.041 inch and an inside width of 0.120 inch. It has a yield strength of 30 lbf per link. The chain is designed for power transmission applications requiring corrosion resistance.

Datasheet Summary
Powered by GS/AI

A 6Y 8-19 is a 0.185-inch pitch stainless steel ladder chain, 300 series, priced per foot, with a wire diameter of 0.041 inch and an inside width of 0.120 inch. It has a yield strength of 30 lbf per link. The chain is designed for power transmission applications requiring corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
0.185
Hicksville, NY, United States
0.185" (Size 19) Pitch, Stainless steel ladder chain
A 6Y 8-19
0.185" (Size 19) Pitch, Stainless steel ladder chain A 6Y 8-19
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Y 8-19
Product Name 0.185" (Size 19) Pitch, Stainless steel ladder chain
Material Stainless Steel; Stainless Steel, 300 Series
Unlock Full Specs
to access all available technical data

Similar Products

0.353
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.3530 inch (8.97 mm)
View Details
0.353
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.3530 inch (8.97 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM160 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details