Stock Drive Products & Sterling Instrument - SDP/SI 3.75mm Pitch, Stainless Steel Roller Chain A 6Y 7MM130

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Y 7MM130 is a 130-link, single-strand metric roller chain with a 3.75 mm pitch, made of stainless steel type 18-8 with a clear passivated finish. It has a theoretical tensile load capacity of 778 N and weighs 50 grams per meter. The chain includes a connecting link and is supplied in a length of 487 mm. This part is part of a series of riveted roller chains designed for power transmission in demanding environments.

Datasheet Summary
Powered by GS/AI

A 6Y 7MM130 is a 130-link, single-strand metric roller chain with a 3.75 mm pitch, made of stainless steel type 18-8 with a clear passivated finish. It has a theoretical tensile load capacity of 778 N and weighs 50 grams per meter. The chain includes a connecting link and is supplied in a length of 487 mm. This part is part of a series of riveted roller chains designed for power transmission in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM130 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.75mm Pitch, Stainless Steel Roller Chain
A 6Y 7MM130
3.75mm Pitch, Stainless Steel Roller Chain A 6Y 7MM130
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Y 7MM130
Product Name 3.75mm Pitch, Stainless Steel Roller Chain
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel, Galvanized
Chain Pitch 0.1850 inch (4.7 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
0.1475
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details