Stock Drive Products & Sterling Instrument - SDP/SI 6.35mm Pitch, Stainless Steel Roller Chain A 6Y 7M25

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Y 7M25 is a 6.35 mm pitch stainless steel roller chain, designed for power transmission applications. It has a tensile load capacity of 2500 N and a weight of 0.13 kg/m. The chain is provided as standard-duty, single-strand, and is priced per meter. Compatible connecting links include A 6Y 7M25RL and A 6Y 7M25SCCL.

Datasheet Summary
Powered by GS/AI

A 6Y 7M25 is a 6.35 mm pitch stainless steel roller chain, designed for power transmission applications. It has a tensile load capacity of 2500 N and a weight of 0.13 kg/m. The chain is provided as standard-duty, single-strand, and is priced per meter. Compatible connecting links include A 6Y 7M25RL and A 6Y 7M25SCCL.

Suppliers

Company
Product
Description
Supplier Links
6.35mm Pitch, Stainless Steel Roller Chain - A 6Y 7M25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.35mm Pitch, Stainless Steel Roller Chain
A 6Y 7M25
6.35mm Pitch, Stainless Steel Roller Chain A 6Y 7M25
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Y 7M25
Product Name 6.35mm Pitch, Stainless Steel Roller Chain
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

4.24 Pitch, High-Tensile Steel, Zinc Plated (non-RoHS) Ladder Chain - A 6C88M21 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; High-Tensile Steel, Zinc Plated (non-RoHS)
Chain Pitch 0.1669 inch (4.24 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
6 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details