Stock Drive Products & Sterling Instrument - SDP/SI 6.35mm Pitch, Hardened Roller Chain A 6Q 7M25

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Q 7M25 is a 6.35 mm pitch, single-strand, standard-duty roller chain made of hardened steel, rated for a tensile load of 3500 N and weighing 0.13 kg/m. It is priced per meter and designed for power transmission applications requiring durability and low maintenance. The chain features a roller connecting link and spring clip connecting link option, with dimensions D=3.18 mm, E=4.8 mm, and F=7.8 mm, and a link plate thickness of 0.78 mm.

Datasheet Summary
Powered by GS/AI

A 6Q 7M25 is a 6.35 mm pitch, single-strand, standard-duty roller chain made of hardened steel, rated for a tensile load of 3500 N and weighing 0.13 kg/m. It is priced per meter and designed for power transmission applications requiring durability and low maintenance. The chain features a roller connecting link and spring clip connecting link option, with dimensions D=3.18 mm, E=4.8 mm, and F=7.8 mm, and a link plate thickness of 0.78 mm.

Suppliers

Company
Product
Description
Supplier Links
6.35mm Pitch, Hardened Roller Chain - A 6Q 7M25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.35mm Pitch, Hardened Roller Chain
A 6Q 7M25
6.35mm Pitch, Hardened Roller Chain A 6Q 7M25
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Q 7M25
Product Name 6.35mm Pitch, Hardened Roller Chain
Material Steel / Hardened Steel; Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 173 lbs (78.46 kg)
View Details
Stainless Steel Spring Clip Connecting Link - A 6Y 7M25SCCL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
4.24 Pitch, Stainless Steel, 300 Series Ladder Chain - A 6Y 8M21 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.1669 inch (4.24 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details