Stock Drive Products & Sterling Instrument - SDP/SI 0.1475" Pitch, 33.925" Long stainless steel roller chain A 6Y 7-M230

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Y 7-M230 is a 230-link, 33.925-inch-long, single-strand miniature roller chain with a 0.1475-inch pitch, made of stainless steel type 18-8 with a clear passivated finish, and includes a snap-type connecting link. The chain has an average tensile load of 175 lbf and is sold by the foot with options for continuous length or pre-cut segments. Each link consists of a bushing with a 0.090-inch diameter and a 0.015-inch thick plate. The chain is designed for applications requiring corrosion resistance and precise power transmission.

Datasheet Summary
Powered by GS/AI

A 6Y 7-M230 is a 230-link, 33.925-inch-long, single-strand miniature roller chain with a 0.1475-inch pitch, made of stainless steel type 18-8 with a clear passivated finish, and includes a snap-type connecting link. The chain has an average tensile load of 175 lbf and is sold by the foot with options for continuous length or pre-cut segments. Each link consists of a bushing with a 0.090-inch diameter and a 0.015-inch thick plate. The chain is designed for applications requiring corrosion resistance and precise power transmission.

Suppliers

Company
Product
Description
Supplier Links
0.1475
Hicksville, NY, United States
0.1475" Pitch, 33.925" Long stainless steel roller chain
A 6Y 7-M230
0.1475" Pitch, 33.925" Long stainless steel roller chain A 6Y 7-M230
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Y 7-M230
Product Name 0.1475" Pitch, 33.925" Long stainless steel roller chain
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
8 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
4.8 Pitch, Stainless Steel, 300 Series Ladder Chain - A 6Y 8M480 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.1890 inch (4.8 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details