Stock Drive Products & Sterling Instrument - SDP/SI 8 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain A 6M 7M12-08

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6M 7M12-08 is an 8-meter length of self-lubricating, single-strand, metric roller chain with a 3.12 mm pitch, molded from black acetal resin. It has a maximum operating tension of 0.91 kgf, operates within a temperature range of -40°C to +121°C, and is rated for speeds up to 5.1 m/sec with 8-tooth sprockets. The chain features a unit-link design that allows adjustable length without a connecting link and can be assembled snap-together. Weight is approximately 0.031 kg per 5 meters. Sustained static tension and temperatures above +82°C are not recommended. The chain has been 100% inspected for break strength, pitch, and flexibility.

Datasheet Summary
Powered by GS/AI

The A 6M 7M12-08 is an 8-meter length of self-lubricating, single-strand, metric roller chain with a 3.12 mm pitch, molded from black acetal resin. It has a maximum operating tension of 0.91 kgf, operates within a temperature range of -40°C to +121°C, and is rated for speeds up to 5.1 m/sec with 8-tooth sprockets. The chain features a unit-link design that allows adjustable length without a connecting link and can be assembled snap-together. Weight is approximately 0.031 kg per 5 meters. Sustained static tension and temperatures above +82°C are not recommended. The chain has been 100% inspected for break strength, pitch, and flexibility.

Suppliers

Company
Product
Description
Supplier Links
8 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-08 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain
A 6M 7M12-08
8 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain A 6M 7M12-08
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6M 7M12-08
Product Name 8 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain
Material Acetal; Acetal, Black
Unlock Full Specs
to access all available technical data

Similar Products

6.35 Pitch, Stainless Steel, 300 Series Ladder Chain - A 6Y 8M635 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.2500 inch (6.35 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
6.35mm Pitch Heavy Duty, Hardened Steel Roller Chain - A 6Q 7MH25 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Hardened Steel
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 1169 lbs (530 kg)
View Details