Stock Drive Products & Sterling Instrument - SDP/SI 4.8 Pitch, Stainless Steel, 300 Series Ladder Chain A 6Y 8M480

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Y 8M480 is a 4.8 mm pitch ladder chain made of 300 series stainless steel, priced per meter, with 208 links and a wire diameter of 1 mm. It has an inside width of 2.6 mm and a yield strength of 133 N.

Datasheet Summary
Powered by GS/AI

A 6Y 8M480 is a 4.8 mm pitch ladder chain made of 300 series stainless steel, priced per meter, with 208 links and a wire diameter of 1 mm. It has an inside width of 2.6 mm and a yield strength of 133 N.

Suppliers

Company
Product
Description
Supplier Links
4.8 Pitch, Stainless Steel, 300 Series Ladder Chain - A 6Y 8M480 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4.8 Pitch, Stainless Steel, 300 Series Ladder Chain
A 6Y 8M480
4.8 Pitch, Stainless Steel, 300 Series Ladder Chain A 6Y 8M480
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Y 8M480
Product Name 4.8 Pitch, Stainless Steel, 300 Series Ladder Chain
Material Stainless Steel; Stainless Steel, 300 Series
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 136 lbs (61.68 kg)
View Details
0.167
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Chain Pitch 0.1670 inch (4.24 mm)
View Details