A 6X 7-1407 is a 7-tooth miniature roller chain sprocket with a 0.1475-inch pitch, a 0.0937-inch bore diameter, and a 0.340-inch pitch diameter. It is made from 300 series stainless steel with a clear passivated finish and features a #2-56 set screw for shaft retention. The sprocket is designed for use with Ladder Chain A 6Y 8M375 and has an outer diameter of 0.392 inch. The hub is grooved 3/32 inch wide to provide clearance for the chain.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6X 7-1407 |
| Product Name | 0.1475 Pitch, 7 Teeth, 0.0937" Bore, Metal roller chain sprocket |
| Pitch | Miniature (0.1475") |