Stock Drive Products & Sterling Instrument - SDP/SI 0.25" (#25) Pitch, 58 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel. A 6C 7-25058

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6C 7-25058 is a carbon steel sprocket with 58 teeth, designed for use with #25 pitch roller chain. It has a 0.500 inch bore and an outer diameter of 4.618 inches. The face width is 0.110 inches with a tolerance of +0.000 / -0.007 inches. This sprocket is compatible with single strand #25 roller or ladder chains.

Datasheet Summary
Powered by GS/AI

The A 6C 7-25058 is a carbon steel sprocket with 58 teeth, designed for use with #25 pitch roller chain. It has a 0.500 inch bore and an outer diameter of 4.618 inches. The face width is 0.110 inches with a tolerance of +0.000 / -0.007 inches. This sprocket is compatible with single strand #25 roller or ladder chains.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" (#25) Pitch, 58 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel.
A 6C 7-25058
0.25" (#25) Pitch, 58 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel. A 6C 7-25058
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 7-25058
Product Name 0.25" (#25) Pitch, 58 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel.
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

8 Teeth, .245
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 8
View Details
0.25 (#25) Pitch, 14 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 14
Bore 0.2500 inch (6.35 mm)
View Details
0.1475 Pitch, 23 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 23
View Details
0.1475 Pitch, 31 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 31
View Details