Stock Drive Products & Sterling Instrument - SDP/SI 24 Teeth, 0.240" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket A 6M 8-192408

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6M 8-192408 is a 24-tooth sprocket for 0.185 pitch ladder chain, with a 0.250 inch bore and a hub length of 0.48 inch. It has a pitch diameter of 1.42 inches and an outside diameter of 1.54 inches. The sprocket is made of acetal and is designed for use with ladder chain made of galvanized steel, brass, or stainless steel.

Datasheet Summary
Powered by GS/AI

The A 6M 8-192408 is a 24-tooth sprocket for 0.185 pitch ladder chain, with a 0.250 inch bore and a hub length of 0.48 inch. It has a pitch diameter of 1.42 inches and an outside diameter of 1.54 inches. The sprocket is made of acetal and is designed for use with ladder chain made of galvanized steel, brass, or stainless steel.

Suppliers

Company
Product
Description
Supplier Links
24 Teeth, 0.240
Hicksville, NY, United States
24 Teeth, 0.240" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket
A 6M 8-192408
24 Teeth, 0.240" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket A 6M 8-192408
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 8-192408
Product Name 24 Teeth, 0.240" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket
Pitch 0.185 (SIZE 19)
Unlock Full Specs
to access all available technical data

Similar Products

36 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 36
View Details
0.1227 Pitch, 12 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 12
View Details
0.1475 Pitch, Nylatron GS Roller Chain, 5 ft - A 6M 7-MT-005 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
13 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 13
View Details