The A 6M 7-121204 is a subminiature plastic roller chain sprocket with 12 teeth, a 1/8 inch nominal bore, and a 0.1227 inch pitch, molded from black acetal resin for nonmagnetic, self-lubricating, and nonconducting operation. It features a single spoke design with a pitch diameter of 0.471 inch, outside diameter of 0.535 inch, and root diameter of 0.411 inch. The bore is designed for press fit on a 1/8 inch shaft, and the sprocket's overall dimensions adhere to the standard E dimension of 0.312 inch. Tolerances are specified as +.00/-.01 at 75°F.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-121204 |
| Product Name | 0.1227 Pitch, 12 Teeth, 1/8" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |