Stock Drive Products & Sterling Instrument - SDP/SI 8mm pitch, 23 Grooves, 10mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ08023

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7MHZ08023 is a plastic roller chain sprocket for 8 mm pitch, 3 mm wide chain with a 10 mm bore and 23 teeth. It is molded from acetal, has a pitch diameter of 58.8 mm, an outer diameter of 62.5 mm, a face width of 10 mm, and an overall length of 28 mm. The bore tolerance is +0.027/0 mm, and the hub diameter is 14 mm. It complies with DIN 8187.

Datasheet Summary
Powered by GS/AI

A 6M 7MHZ08023 is a plastic roller chain sprocket for 8 mm pitch, 3 mm wide chain with a 10 mm bore and 23 teeth. It is molded from acetal, has a pitch diameter of 58.8 mm, an outer diameter of 62.5 mm, a face width of 10 mm, and an overall length of 28 mm. The bore tolerance is +0.027/0 mm, and the hub diameter is 14 mm. It complies with DIN 8187.

Suppliers

Company
Product
Description
Supplier Links
8mm pitch, 23 Grooves, 10mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ08023 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8mm pitch, 23 Grooves, 10mm Bore, Plastic Roller Chain Sprocket
A 6M 7MHZ08023
8mm pitch, 23 Grooves, 10mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ08023
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7MHZ08023
Product Name 8mm pitch, 23 Grooves, 10mm Bore, Plastic Roller Chain Sprocket
Pitch 8
Unlock Full Specs
to access all available technical data

Similar Products

3.12mm Pitch, 30 Grooves, 4mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M123004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 30
View Details
8mm pitch, 21 Grooves, 10mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ08021 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 8
Material Plastic; Plastic
Number of Teeth 21
View Details
12.7mm (#40) Pitch, 21 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12721A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 21
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 22
View Details