Black acetal resin sprockets with 3.12 mm pitch and 20 teeth are designed for roller chain transmission, featuring a 10 mm nominal bore for press fit on shafts, a pitch diameter of 19.8 mm, an outer diameter of 21.5 mm, and a root diameter of 18.3 mm. The sprocket has two spokes and a hub diameter of 9.5 mm. All dimensions are specified at -0.25 mm tolerance at 24°C. The part is nonmagnetic, self-lubricating, and nonconductive.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6M 7M122003 |
| Product Name | 3.12mm Pitch, 20 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket |
| Pitch | Subminiature (<3.75mm) |