Stock Drive Products & Sterling Instrument - SDP/SI 6.35mm (#25) Pitch, 19 Grooves, 6mm Bore, Plastic Roller Chain Sprocket A 6Z 7M251906

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 7M251906 is a 19-tooth sprocket for 6.35 mm pitch roller chain, with a 6 mm bore and an M3 set screw and spot drill. It is molded from acetal resin with an aluminum insert, has a 2.8 mm face width, and a pitch diameter of 38.6 mm. The outer diameter is 42 mm, and the hub diameter is 15 mm.

Datasheet Summary
Powered by GS/AI

A 6Z 7M251906 is a 19-tooth sprocket for 6.35 mm pitch roller chain, with a 6 mm bore and an M3 set screw and spot drill. It is molded from acetal resin with an aluminum insert, has a 2.8 mm face width, and a pitch diameter of 38.6 mm. The outer diameter is 42 mm, and the hub diameter is 15 mm.

Suppliers

Company
Product
Description
Supplier Links
6.35mm (#25) Pitch, 19 Grooves, 6mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251906 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.35mm (#25) Pitch, 19 Grooves, 6mm Bore, Plastic Roller Chain Sprocket
A 6Z 7M251906
6.35mm (#25) Pitch, 19 Grooves, 6mm Bore, Plastic Roller Chain Sprocket A 6Z 7M251906
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6Z 7M251906
Product Name 6.35mm (#25) Pitch, 19 Grooves, 6mm Bore, Plastic Roller Chain Sprocket
Pitch ISO 04 (6.35mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 40
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 48
View Details
6.35mm (#25) Pitch, 15 Grooves, 6mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251506 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 15
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 9
View Details