A 6B 8MHK3726 is a 26-tooth ladder chain sprocket with a 6 mm bore and 3.75 mm pitch, designed for use with A 6Y 8M375 stainless steel ladder chains. It has an outside diameter of 31.08 mm, a hub width of 5 mm, and a pitch diameter of 31.08 mm. The sprocket is made of brass and features a keyway hub with a set screw for shaft retention. This sprocket is compatible with A 6X 7 series sprockets but not with A 6X 7 series chains. The bore tolerance for a 6 mm bore is +0.018/0 mm.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6B 8MHK3726 |
| Product Name | 26 teeth, 6 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket |
| Pitch | Miniature (3.75mm) |