A 6M 7MHZ06023 is a plastic roller chain sprocket made of acetal, designed for 6 mm pitch, 2.8 mm wide roller chain with a 23-tooth configuration and a 10 mm bore. It has a pitch diameter of 44.1 mm, outer diameter of 46.5 mm, face width of 13 mm, and hub length of 28 mm. The bore tolerance is +0.027/0, consistent with 12 and 15 mm bore specifications in the series. The sprocket complies with DIN 8187 metric standard.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6M 7MHZ06023 |
| Product Name | 6mm pitch, 23 Grooves, 10mm Bore, Plastic Roller Chain Sprocket |
| Pitch | 6 |